The PS2581L2-A is a 4-pin DIP optocoupler with a Gallium Arsenide LED and silicon phototransistor, designed for electrical isolation in power supplies, FA/OA equipment, and programmable logic controllers. It features an 8 mm creepage and clearance distance, 5000 Vr.m.s. isolation voltage, and a collector-emitter voltage of 80 V. The device supports a typical current transfer ratio of 200%, with switching times of 3 μs rise and 5 μs fall. It is a lead-bending surface-mount variant with a weight of 0.26 g. The part is Pb-Free, meets UL1577 double protection, and is compliant with reinforced insulation standards from CSA, BSI, SEMKO, NEMKO, FIMKO, DEMKO, and VDE DIN EN 60747-5-5. Operation is rated from -55 °C to +100 °C.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2581L2-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2581L2-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2581L2-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |