The PS2581AL2-F3-A is a four-pin, surface-mount photocopler with a GaAs LED and silicon phototransistor, designed for electrical isolation in power supplies and industrial control systems. It features an 8 mm creepage and clearance distance and a 5000 Vr.m.s. isolation voltage. The device has a rise time of 3 µs and a fall time of 5 µs typ., with a collector current of 30 mA and a current transfer ratio range of 50% to 400%. It is Pb-free, complies with UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, and VDE DIN EN 60747-5-5 safety standards, and supports reinforced insulation. The package dimensions are 10.16 mm x 7.62 mm with a body height of 4.6 mm, and it is supplied in embossed tape reels of 2000 pcs. The operating ambient temperature ranges from -55 °C to +100 °C.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2581AL2-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2581AL2-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2581AL2-F3-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 30 milliamps |