The PS2581AL1-A is a 4-pin DIP optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for electrical isolation in power supplies, FA/OA equipment, and programmable logic controllers. It features an 8 mm creepage and clearance distance, a 5000 Vr.m.s. isolation voltage, and a 50 to 400% current transfer ratio. The package is a leaded DIP with dimensions of 10.16 mm × 7.62 mm and weighs 0.26 g. It supports RoHS-compliant Pb-free soldering and meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, and VDE DIN EN 60747-5-5 safety standards with reinforced insulation. Operating ambient temperature ranges from -55°C to +100°C.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2581AL1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2581AL1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2581AL1-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 30 milliamps |