The PS2565L2-1 is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor, housed in a wide lead bending surface mount package. It features a 5000 Vr.m.s. isolation voltage, 80 V collector-emitter voltage, 200% typical current transfer ratio, and switching times of 3 μs rise and 5 μs fall. The device meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, SEMKO EN 62368-1, NEMKO EN 62368-1, FIMKO EN 62368-1, DEMKO EN 62368-1, and VDE DIN EN 60747-5-5 standards with reinforced insulation. Air and creepage distances are both minimum 7 mm. The PS2565L2-1-A is an ordering variant with Pb-free solder plating and magazine case packaging.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2565L2-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L2-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2565L2-1-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |