Renesas Electronics Corporation Optoisolators - Transistor, Photovoltaic Output - PS2565L-1Y-V-A PS2565L-1Y-V-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890204-PS2565L-1Y-V- A Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: PS2565 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890204-PS2565L-1Y-V- A Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: PS2565 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1Y-V-A - 890204-PS2565L-1Y-V-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1Y-V-A
890204-PS2565L-1Y-V-A
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1Y-V-A 890204-PS2565L-1Y-V-A
Manufacturer: Renesas Electronics America Win Source Part Number: 890204-PS2565L-1Y-V- A Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: PS2565 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 890204-PS2565L-1Y-V-A
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: PS2565
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore
DIP Bipolar Transistor
903-PS2565L-1Y-V-A
DIP Bipolar Transistor 903-PS2565L-1Y-V-A
OPTOCOUPLER 4-PIN DIP Product overview: PS2565L-1Y-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L-1Y-V-A can be used for catalog matching and distributor lookup.

OPTOCOUPLER 4-PIN DIP Product overview: PS2565L-1Y-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L-1Y-V-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 890204-PS2565L-1Y-V-A 903-PS2565L-1Y-V-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2565L-1Y-V-A DIP Bipolar Transistor
Package Type SOT3; 4-SMD Tube
Packing Method Tube
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data