The PS2565L-1-V-A is a surface-mount optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for high-isolation signal transmission. It features a gull-wing lead package with dimensions of 10.16 mm by 5.0 mm and a weight of 0.26 g. The device provides 5000 Vr.m.s. isolation voltage, 80 V collector-to-emitter
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2565L-1-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L-1-V-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2565L-1-V-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |