The PS2565-1-A is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a 4-pin plastic DIP package, designed for AC input response and high-isolation voltage applications. It provides a typical current transfer ratio of 200%, a collector-to-emitter
Transistor Output Optocouplers Hi-Iso AC Input 1-Ch Product overview: PS2565-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2565-1-A |
| Product Name | Bipolar Transistor |
| Package Type | Tube |