The PS2562L2-1-A is an optocoupler containing a GaAs LED and an NPN silicon darlington phototransistor in a surface-mount gull-wing package with long creepage distance. It has a minimum isolation voltage of 5000 Vr.m.s., a typical current transfer ratio of 2000%, and typical switching times of 100 μs. It meets UL, CSA, BSI, SEMKO, NEMKO, DEMKO, FIMKO, and DIN EN60747-5-2 (VDE0884 Part 2) safety approvals. The package dimensions include a lead pitch of 2.54 mm, a body width of 4.6 mm, and a length of 11.8 mm.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2562L2-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562L2-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2562L2-1-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 200 milliamps |