The PS2562L-1 is an optically coupled isolator containing a GaAs light emitting diode and an NPN silicon Darlington phototransistor in a lead bending type (Gull-wing) surface mount package. It features a 5000 Vr.m.s. isolation voltage, a typical current transfer ratio of 2000%, and switching times of 100 μs rise and fall. The device meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, SEMKO, NEMKO, FIMKO, DEMKO, and VDE DIN EN 60747-5-5 safety standards. It operates from -55 to +100 °C and has a maximum collector current of 200 mA. The package dimensions and mounting pad layout are optimized for surface mount assembly.
Transistor Output Optocouplers Hi-Iso Darling 1-Ch Product overview: PS2562L-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562L-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2562L-1-A |
| Product Name | Bipolar Transistor |
| Package Type | Tube |