The PS2562-1-V-A is an optically coupled isolator with a gallium arsenide LED and an NPN silicon Darlington phototransistor, housed in a plastic DIP package. It features a 5000 Vr.m.s. isolation voltage and meets DIN EN60747-5-2 (VDE0884 Part 2) safety standards. The device has a typical current transfer ratio of 2000%, a collector-to-emitter
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2562-1-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562-1-V-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2562-1-V-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 200 milliamps |