Renesas Electronics Corporation 5KV Bipolar Transistor PS2562-1-A

Description
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2562-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562-1-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2562-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562-1-A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2562-1-A is an optically coupled isolator with a gallium arsenide LED and an NPN silicon Darlington phototransistor in a plastic DIP package. It provides 5000 Vr.m.s. isolation voltage, a typical current transfer ratio of 2000%, and switching times of 100 μs. The device meets UL, CSA, BSI, SEMKO, NEMKO, DEMKO, and FIMKO safety standards, and is approved to DIN EN60747-5-2 (VDE0884 Part2). It operates from -55°C to +100°C and has a collector-emitter voltage rating of 40 V. The package dimensions are 5.0 mm x 7.62 mm x 10.16 mm with a 2.54 mm pin pitch. The part is Pb-free and supplied in a magazine case of 100 pcs.

Datasheet Summary
Powered by GS/AI

The PS2562-1-A is an optically coupled isolator with a gallium arsenide LED and an NPN silicon Darlington phototransistor in a plastic DIP package. It provides 5000 Vr.m.s. isolation voltage, a typical current transfer ratio of 2000%, and switching times of 100 μs. The device meets UL, CSA, BSI, SEMKO, NEMKO, DEMKO, and FIMKO safety standards, and is approved to DIN EN60747-5-2 (VDE0884 Part2). It operates from -55°C to +100°C and has a collector-emitter voltage rating of 40 V. The package dimensions are 5.0 mm x 7.62 mm x 10.16 mm with a 2.54 mm pin pitch. The part is Pb-free and supplied in a magazine case of 100 pcs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PS2562-1-A
5KV Bipolar Transistor 903-PS2562-1-A
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2562-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562-1-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2562-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562-1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS2562-1-A
Product Name 5KV Bipolar Transistor
Package Type Tube
Packing Method Tube
IC(max) 200 milliamps
Unlock Full Specs
to access all available technical data