Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992840-PS2561L-1-V-E
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.4 V
Power Dissipation: 150 mW
Forward Current: 80 mA
Number of Pins: 4
Current Transfer Ratio: 400 %
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 300 mV
Max Input Current: 80 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992840-PS2561L-1-V-E4-A |
| Product Name | OEM Parts - OEM Parts (O - R) - PS2561L-1-V-E4-A |