The PS2561FL-1Y-A is a surface-mount optocoupler with a gull-wing lead configuration, containing a GaAs LED and an NPN silicon phototransistor. It features a 5,000 Vr.m.s. isolation voltage, 80 V collector-to-emitter
OPTOCOUPLER 4-PIN DIP Product overview: PS2561FL-1Y-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561FL-1Y-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561FL-1Y-A |
| Product Name | DIP Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |