RENESAS ELECTRONICS CORPORATION
PS2561D-1Y-V-A -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2561D-1Y-V-A
Description
OPTOCOUPLER 4-PIN DIP
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOCOUPLER 4-PIN DIP
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2561D-1Y-V-A
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS2561D-1Y-V-A |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
461 nm (4610 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details