The PS2561BL1-1-V-A is a DIP optocoupler with an GaAs LED and NPN silicon phototransistor, housed in a wide lead bending surface mount package. It features an isolation voltage of 5000 Vr.m.s., a collector-emitter voltage of 80 V, and a current transfer ratio ranging from 100% to 300% at IF = 5 mA and VCE = 5 V. The device supports an operating ambient temperature range from -55 to +110 °C and meets VDE DIN EN 60747-5-5 safety standards with reinforced insulation. It is a Pb-Free product designed for applications including power supplies and programmable logic controllers.
Transistor Output Optocouplers Optocoupler 4-pin DIP Product overview: PS2561BL1-1-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561BL1-1-V-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561BL1-1-V-A |
| Product Name | DIP Bipolar Transistor |
| Package Type | Tube |