The PS2561AL2-1-E3-A is a surface-mount photocoupler in a Gull-wing lead bending package, containing a GaAs LED and an NPN silicon phototransistor for signal isolation. It has a 5,000 Vr.m.s. isolation voltage, an operating ambient temperature range of -55 to +100°C, and complies with UL, CSA, BSI, SEMKO, NEMKO, DEMKO, FIMKO, and DIN EN 60747-5-2 safety standards. The device is Pb-free and packaged in embossed tape at 1,000 pcs/reel.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: PS2561AL2-1-E3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561AL2-1-E3-A
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561AL2-1-E3-A |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |