The PS2561AL-1-F3-A is a surface-mount optically coupled isolator with a GaAs LED and NPN silicon phototransistor, housed in a gull-wing package. It offers 5000 Vr.m.s. isolation voltage and meets safety standards including UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and VDE DIN EN 60747-5-5. The device supports reinforced insulation and is Pb-free. It is packaged in embossed tape with 2000 pcs/reel. Operating ambient temperature ranges from -55 to +100°C with storage temperature from -55 to +150°C.
Transistor Output Optocouplers Optocoupler 4-pin DIP Product overview: PS2561AL-1-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561AL-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561AL-1-F3-A |
| Product Name | DIP Bipolar Transistor |
| Package Type | Reel |