The PS2561A-1 is an optically coupled isolator containing a GaAs LED and an NPN silicon phototransistor, designed for signal isolation in power supplies, FA/OA equipment, and programmable logic controllers. It is available in a 4-pin plastic DIP package with a weight of 0.26 g. The device provides an isolation voltage of 5000 Vr.m.s. and meets safety standards including UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, and VDE DIN EN 60747-5-5. It is a Pb-free product and complies with RoHS requirements. The current transfer ratio (CTR) for the H rank variant is specified as 80 to 160% at IF = 5 mA and VCE = 5 V.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2561A-1-H-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561A-1-H-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561A-1-H-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |