RENESAS ELECTRONICS CORPORATION
PS2535-1-V-A -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2535-1-V-A
Description
OPTOCOUPLER 4-PIN DIP
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOCOUPLER 4-PIN DIP
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2535-1-V-A
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS2535-1-V-A |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
800 nm (8000 Å)
Isolation
30 dB
Aperture
5 mm (0.1969 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.260mm(L), .980mm(W), .980mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details