Renesas Electronics Corporation DIP Bipolar Transistor PS2535-1-V-A

Description
OPTOCOUPLER 4-PIN DIP Product overview: PS2535-1-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2535-1-V-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOCOUPLER 4-PIN DIP Product overview: PS2535-1-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2535-1-V-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-PS2535-1-V-A
DIP Bipolar Transistor 903-PS2535-1-V-A
OPTOCOUPLER 4-PIN DIP Product overview: PS2535-1-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2535-1-V-A can be used for catalog matching and distributor lookup.

OPTOCOUPLER 4-PIN DIP Product overview: PS2535-1-V-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2535-1-V-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2535-1-V-A - 890197-PS2535-1-V-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2535-1-V-A
890197-PS2535-1-V-A
Optoisolators - Transistor, Photovoltaic Output - PS2535-1-V-A 890197-PS2535-1-V-A
Manufacturer: Renesas Electronics America Win Source Part Number: 890197-PS2535-1-V-A Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: PS2535 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 890197-PS2535-1-V-A
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: PS2535
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PS2535-1-V-A 890197-PS2535-1-V-A
Product Name DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS2535-1-V-A
Package Type Tube SOT3; 4-DIP
Packing Method Tube
IC(max) 120 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - 2PB1219AQ,115 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers