The PS2506L-1 is a surface-mount optoisolator containing two GaAs light-emitting diodes and an NPN silicon Darlington phototransistor, designed for AC input response and high isolation. It features a 5000 Vr.m.s. isolation voltage, a typical current transfer ratio of 2000%, and typical switching times of 100 µs. The device is packaged in a four-terminal gull-wing surface-mount configuration with a body length of 9.60 mm and a width of 4.6 mm. It meets UL1577 safety standards for double protection and is Pb-free.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2506L-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2506L-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2506L-1-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 200 milliamps |