The PS2502L-1 is an optically coupled isolator featuring a GaAs light-emitting diode and an NPN silicon Darlington phototransistor in a surface-mount gull-wing package. It provides 5000 Vrms isolation voltage, a typical current transfer ratio of 2000%, and switching times of 100 μs. The device complies with UL1577 for double protection and is Pb-free. Its dimensions are 9.60 ± 0.4 mm in length, 5.0 ± 0.6 mm in width, and 2.4 mm in height, with a lead pitch of 2.54 mm. Operating ambient temperature ranges from -55 °C to +100 °C.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2502L-1-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 200 milliamps |