The PS2502-1-L-A is an optically coupled isolator with a GaAs LED and NPN silicon Darlington phototransistor, available in a 4-pin plastic DIP package. It features a 5000 Vr.m.s. isolation voltage, a current transfer ratio ranging from 700% to 3400% (L rank), and a collector current rating of 200 mA per channel. The device operates from -55°C to +100°C and meets UL1577 double protection standards. It is a Pb-free product with a creepage and air distance of 7 mm minimum. The package dimensions are 19.8 mm ±0.5 mm in length with a 2.54 mm pitch. It is suitable for power supply, FA/OA equipment, and programmable logic controller applications.
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2502-1-L-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502-1-L-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2502-1-L-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |