The PS2502-1-A is an optically coupled isolator containing a GaAs LED and an NPN silicon darlington phototransistor in a 4-pin plastic DIP package. It provides 5000 Vr.m.s. isolation voltage and has a typical current transfer ratio of 2000% at 1 mA forward current and 2 V collector-emitter voltage. The device features a collector-emitter voltage rating of 40 V and operates within a temperature range of -55°C to 100°C. It meets UL1577 safety standards with double protection and is Pb-free. The package measures 19.8 mm in length with a creepage and air distance of at least 7 mm.
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2502-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2502-1-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 200 milliamps |