The PS2501L-4 is a surface mount optically coupled isolator with a GaAs LED and NPN silicon phototransistor, designed for signal isolation in power supplies, FA/OA equipment, and programmable logic controllers. It comes in a 16-pin lead bending (Gull-wing) package measuring 19.8 mm in length, with 7 mm minimum air and creepage distances and a 0.3 mm minimum isolation distance. It features a 5 000 Vr.m.s. isolation voltage, 80 V collector-to-emitter
OPTOISOLTR 5KV 4CH TRANS 16-SMD Product overview: PS2501L-4-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501L-4-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501L-4-A |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |