The PS2501A-1-A is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor, packaged in a 4-pin plastic DIP. It features a 5000 Vr.m.s. isolation voltage, 7 mm air and creepage distances, and operates over a -55 to +100°C ambient temperature range. The device is Pb-free and meets UL1577 safety standards for double protection. It has a collector-emitter voltage rating of 70 V, a maximum collector current of 30 mA, and a current transfer ratio ranging from 50% to 400%. The package dimensions and soldering guidelines align with standard DIP mounting requirements.
Transistor Output Optocouplers Hi-Iso Photo 1-Ch Product overview: PS2501A-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501A-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501A-1-A |
| Product Name | Bipolar Transistor |
| Package Type | Tube |