Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9382A-0AHGI8

Description
Win Source Part Number: 1083754-P9382A-0AHGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Alternative Parts (Cross-Reference): P9382A-0AHGI8P9382A0 AHGI8; Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9382A-0AHGI8TR Base Product Number: P9382A-0
Request a Quote Datasheet
Description
Win Source Part Number: 1083754-P9382A-0AHGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Alternative Parts (Cross-Reference): P9382A-0AHGI8P9382A0 AHGI8; Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9382A-0AHGI8TR Base Product Number: P9382A-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1083754-P9382A-0AHGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1083754-P9382A-0AHGI8
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1083754-P9382A-0AHGI8
Win Source Part Number: 1083754-P9382A-0AHGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Alternative Parts (Cross-Reference): P9382A-0AHGI8P9382A0 AHGI8; Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9382A-0AHGI8TR Base Product Number: P9382A-0

Win Source Part Number: 1083754-P9382A-0AHGI8
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
Alternative Parts (Cross-Reference): P9382A-0AHGI8P9382A0AHGI8;
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-P9382A-0AHGI8TR
Base Product Number: P9382A-0

Buy Now Datasheet
Power Management - Specialized - P9382A-0AHGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9382A-0AHGI8
Power Management - Specialized P9382A-0AHGI8
PMIC

PMIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1083754-P9382A-0AHGI8 P9382A-0AHGI8
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers