P9241-GBNDGI -- POWER MANAGEMENT - SPECIALIZED
Renesas Electronics Corporation
Power Management - Specialized
P9241-GBNDGI
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
P9241-GBNDGI |
|
Product Name
|
Power Management - Specialized |
Unlock Full Specs
to access all available technical data
Similar Products
Type
DO-214AA (SMB)
Pins
2
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
Number of Supplies
1
Type
DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ
480000 µA
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Output Options
Inverting
Type
SOIC; 16-SOIC
Operating Temperature
0 to 70 C (32 to 158 F)
View Details