Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9235A-7NDGI

Description
Win Source Part Number: 1199317-P9235A-7NDGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Wireless Power Transmitter Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 4.25V ~ 21V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-P9235A-7NDGI Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1199317-P9235A-7NDGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Wireless Power Transmitter Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 4.25V ~ 21V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-P9235A-7NDGI Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1199317-P9235A-7NDGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1199317-P9235A-7NDGI
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1199317-P9235A-7NDGI
Win Source Part Number: 1199317-P9235A-7NDGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Wireless Power Transmitter Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 4.25V ~ 21V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-P9235A-7NDGI Product Status: Obsolete

Win Source Part Number: 1199317-P9235A-7NDGI
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Wireless Power Transmitter
Standard Package: 490
Mounting: SMD (SMT)
Current - Supply: 10mA
Voltage - Supply: 4.25V ~ 21V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Other Names: 800-P9235A-7NDGI
Product Status: Obsolete

Buy Now
Power Management - Specialized - P9235A-7NDGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9235A-7NDGI
Power Management - Specialized P9235A-7NDGI
Wireless Power Transmitter PMIC 40-VFQFPN (5x5)

Wireless Power Transmitter PMIC 40-VFQFPN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1199317-P9235A-7NDGI P9235A-7NDGI
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details