Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9220-0AHGI8 P9220-0AHGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888490-P9220-0AHGI8 Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888490-P9220-0AHGI8 Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9220-0AHGI8 - 888490-P9220-0AHGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9220-0AHGI8
888490-P9220-0AHGI8
PMIC - PMIC - Power Management - Specialized - P9220-0AHGI8 888490-P9220-0AHGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 888490-P9220-0AHGI8 Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America
Win Source Part Number: 888490-P9220-0AHGI8
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Transmitter PMIC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now
Power Management - Specialized - P9220-0AHGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9220-0AHGI8
Power Management - Specialized P9220-0AHGI8
Wireless Power Transmitter PMIC

Wireless Power Transmitter PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888490-P9220-0AHGI8 P9220-0AHGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9220-0AHGI8 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details