Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P91E0-I5NHGI P91E0-I5NHGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 843869-P91E0-I5NHGI Operating Temperature Range: -40°C ~ 85°C Features: General Purpose PMIC 100-VFQFPN (9x9) Package: Tray Package: 100-VFQFN Dual Rows Exposed Pad Mounting: Surface Mount Family Name: P91E0-I5 Categories: Integrated Circuits (ICs) Case / Package: 100-VFQFPN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 207 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 843869-P91E0-I5NHGI Operating Temperature Range: -40°C ~ 85°C Features: General Purpose PMIC 100-VFQFPN (9x9) Package: Tray Package: 100-VFQFN Dual Rows Exposed Pad Mounting: Surface Mount Family Name: P91E0-I5 Categories: Integrated Circuits (ICs) Case / Package: 100-VFQFPN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 207 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P91E0-I5NHGI - 843869-P91E0-I5NHGI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P91E0-I5NHGI
843869-P91E0-I5NHGI
PMIC - PMIC - Power Management - Specialized - P91E0-I5NHGI 843869-P91E0-I5NHGI
Manufacturer: Renesas Electronics America Win Source Part Number: 843869-P91E0-I5NHGI Operating Temperature Range: -40°C ~ 85°C Features: General Purpose PMIC 100-VFQFPN (9x9) Package: Tray Package: 100-VFQFN Dual Rows Exposed Pad Mounting: Surface Mount Family Name: P91E0-I5 Categories: Integrated Circuits (ICs) Case / Package: 100-VFQFPN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 207 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 843869-P91E0-I5NHGI
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose PMIC 100-VFQFPN (9x9)
Package: Tray
Package: 100-VFQFN Dual Rows Exposed Pad
Mounting: Surface Mount
Family Name: P91E0-I5
Categories: Integrated Circuits (ICs)
Case / Package: 100-VFQFPN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 207
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management Ic, -40 To 85Deg C Rohs Compliant Renesas - 42AH1959 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 85Deg C Rohs Compliant Renesas
42AH1959
Power Management Ic, -40 To 85Deg C Rohs Compliant Renesas 42AH1959
POWER MANAGEMENT IC, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER MANAGEMENT IC, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Management - Specialized - P91E0-I5NHGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P91E0-I5NHGI
Power Management - Specialized P91E0-I5NHGI
General Purpose PMIC 100-VFQFPN (9x9)

General Purpose PMIC 100-VFQFPN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 843869-P91E0-I5NHGI 42AH1959 P91E0-I5NHGI
Product Name PMIC - PMIC - Power Management - Specialized - P91E0-I5NHGI Power Management Ic, -40 To 85Deg C Rohs Compliant Renesas Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1899985P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details