Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9165-00NQGI

Description
Win Source Part Number: 1064720-P9165-00NQGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Power Supply Controller Standard Package: 260 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 5.25V Package / Case: 84-VFQFN Dual Rows, Exposed Pad Supplier Device Package: 84-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: IDTP9165-00NQGI-ND,I DTP9165-00NQGI Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1064720-P9165-00NQGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Power Supply Controller Standard Package: 260 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 5.25V Package / Case: 84-VFQFN Dual Rows, Exposed Pad Supplier Device Package: 84-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: IDTP9165-00NQGI-ND,I DTP9165-00NQGI Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1064720-P9165-00NQGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1064720-P9165-00NQGI
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1064720-P9165-00NQGI
Win Source Part Number: 1064720-P9165-00NQGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Power Supply Controller Standard Package: 260 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 5.25V Package / Case: 84-VFQFN Dual Rows, Exposed Pad Supplier Device Package: 84-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: IDTP9165-00NQGI-ND,I DTP9165-00NQGI Product Status: Obsolete

Win Source Part Number: 1064720-P9165-00NQGI
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Power Supply Controller
Standard Package: 260
Mounting: SMD (SMT)
Voltage - Supply: 2.7V ~ 5.25V
Package / Case: 84-VFQFN Dual Rows, Exposed Pad
Supplier Device Package: 84-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTP9165-00NQGI-ND,IDTP9165-00NQGI
Product Status: Obsolete

Buy Now
Power Management - Specialized - P9165-00NQGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9165-00NQGI
Power Management - Specialized P9165-00NQGI
Power Supply Controller PMIC 84-QFN (7x7)

Power Supply Controller PMIC 84-QFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1064720-P9165-00NQGI P9165-00NQGI
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details