Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9148ANRGI8

Description
Win Source Part Number: 1083747-P9148ANRGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 8.4V Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9148ANRGI8TR Base Product Number: P9148
Request a Quote
Description
Win Source Part Number: 1083747-P9148ANRGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 8.4V Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9148ANRGI8TR Base Product Number: P9148
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1083747-P9148ANRGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1083747-P9148ANRGI8
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1083747-P9148ANRGI8
Win Source Part Number: 1083747-P9148ANRGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 8.4V Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9148ANRGI8TR Base Product Number: P9148

Win Source Part Number: 1083747-P9148ANRGI8
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 8.4V
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-P9148ANRGI8TR
Base Product Number: P9148

Buy Now
Power Management - Specialized - P9148ANRGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9148ANRGI8
Power Management - Specialized P9148ANRGI8
General Purpose PMIC 12-DFN (4x3)

General Purpose PMIC 12-DFN (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1083747-P9148ANRGI8 P9148ANRGI8
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details