Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9145-I0NAGI

Description
Win Source Part Number: 1083746-P9145-I0NAGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Processor-Based Systems Standard Package: 207 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-VFLGA Dual Rows Supplier Device Package: 100-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): P9145-I0NAGIP9145I0N AGI; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTP9145-I0NAGI-ND,I DTP9145-I0NAGI Base Product Number: P9145 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1083746-P9145-I0NAGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Processor-Based Systems Standard Package: 207 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-VFLGA Dual Rows Supplier Device Package: 100-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): P9145-I0NAGIP9145I0N AGI; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTP9145-I0NAGI-ND,I DTP9145-I0NAGI Base Product Number: P9145 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1083746-P9145-I0NAGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1083746-P9145-I0NAGI
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1083746-P9145-I0NAGI
Win Source Part Number: 1083746-P9145-I0NAGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Processor-Based Systems Standard Package: 207 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-VFLGA Dual Rows Supplier Device Package: 100-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): P9145-I0NAGIP9145I0N AGI; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTP9145-I0NAGI-ND,I DTP9145-I0NAGI Base Product Number: P9145 Product Status: Obsolete

Win Source Part Number: 1083746-P9145-I0NAGI
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: Processor-Based Systems
Standard Package: 207
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 100-VFLGA Dual Rows
Supplier Device Package: 100-LGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): P9145-I0NAGIP9145I0NAGI;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTP9145-I0NAGI-ND,IDTP9145-I0NAGI
Base Product Number: P9145
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - P9145-I0NAGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9145-I0NAGI
Power Management - Specialized P9145-I0NAGI
Processor-Based Systems PMIC 100-LGA (9x9)

Processor-Based Systems PMIC 100-LGA (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1083746-P9145-I0NAGI P9145-I0NAGI
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details