Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9145-A2NAGI P9145-A2NAGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888487-P9145-A2NAGI Operating Temperature Range: -40°C ~ 85°C Features: Processor-Based Systems PMIC 100-LGA (9x9) Package: Tray Package: 100-VFLGA Dual Rows Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LGA (9x9) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 207 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888487-P9145-A2NAGI Operating Temperature Range: -40°C ~ 85°C Features: Processor-Based Systems PMIC 100-LGA (9x9) Package: Tray Package: 100-VFLGA Dual Rows Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LGA (9x9) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 207 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9145-A2NAGI - 888487-P9145-A2NAGI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9145-A2NAGI
888487-P9145-A2NAGI
PMIC - PMIC - Power Management - Specialized - P9145-A2NAGI 888487-P9145-A2NAGI
Manufacturer: Renesas Electronics America Win Source Part Number: 888487-P9145-A2NAGI Operating Temperature Range: -40°C ~ 85°C Features: Processor-Based Systems PMIC 100-LGA (9x9) Package: Tray Package: 100-VFLGA Dual Rows Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LGA (9x9) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 207 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 888487-P9145-A2NAGI
Operating Temperature Range: -40°C ~ 85°C
Features: Processor-Based Systems PMIC 100-LGA (9x9)
Package: Tray
Package: 100-VFLGA Dual Rows
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LGA (9x9)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 207
MSL Level: 3 (168 Hours)

Buy Now
Power Management - Specialized - P9145-A2NAGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9145-A2NAGI
Power Management - Specialized P9145-A2NAGI
Processor-Based Systems PMIC 100-LGA (9x9)

Processor-Based Systems PMIC 100-LGA (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888487-P9145-A2NAGI P9145-A2NAGI
Product Name PMIC - PMIC - Power Management - Specialized - P9145-A2NAGI Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low, Push Pull
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR-V500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details