Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9145-A1NAGI8

Description
Win Source Part Number: 1253167-P9145-A1NAGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Processor-Based Systems Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.25V Package / Case: 100-VFLGA Dual Rows Supplier Device Package: 100-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-P9145-A1NAGI8TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1253167-P9145-A1NAGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Processor-Based Systems Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.25V Package / Case: 100-VFLGA Dual Rows Supplier Device Package: 100-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-P9145-A1NAGI8TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253167-P9145-A1NAGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253167-P9145-A1NAGI8
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253167-P9145-A1NAGI8
Win Source Part Number: 1253167-P9145-A1NAGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Processor-Based Systems Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.25V Package / Case: 100-VFLGA Dual Rows Supplier Device Package: 100-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-P9145-A1NAGI8TR Product Status: Obsolete

Win Source Part Number: 1253167-P9145-A1NAGI8
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Processor-Based Systems
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 5.25V
Package / Case: 100-VFLGA Dual Rows
Supplier Device Package: 100-LGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Other Names: 800-P9145-A1NAGI8TR
Product Status: Obsolete

Buy Now
Power Management - Specialized - P9145-A1NAGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9145-A1NAGI8
Power Management - Specialized P9145-A1NAGI8
Processor-Based Systems PMIC 100-LGA (9x9)

Processor-Based Systems PMIC 100-LGA (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253167-P9145-A1NAGI8 P9145-A1NAGI8
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details