Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-WFQFN Exposed Pad
IC REG BCK ADJ 2A/3A DL 24VFQFPN Product overview: P9122-S0NBGI8 from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-P9122-S0NBGI8 can be used for catalog matching and distributor lookup.
IC REG BCK ADJ 2A/3A DL 24VFQFPN
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-WFQFN Exposed Pad
IC REG BCK ADJ 2A/3A DL 24VFQFPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | P9122-S0NBGI8-ND | 739-P9122-S0NBGI8 | P9122-S0NBGI8 | P9122-S0NBGI8 | P9122-S0NBGI8 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 2A 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 24-WFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 24-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 3.4 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 3.4 volts |