Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114259-P9120-Q0NBGI
Length: 4 mm
Thickness: 800 µm
Number of Pins: 24
Width: 4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114259-P9120-Q0NBGI |
| Product Name | Custom Parts - Custom Parts (N - R) - P9120-Q0NBGI |