Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9038-RNDGI8

Description
Win Source Part Number: 1083745-P9038-RNDGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Transmitter Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 6.9V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): P9038-RNDGI8P9038RND GI8; Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9038-RNDGI8TR Base Product Number: P9038
Request a Quote Datasheet
Description
Win Source Part Number: 1083745-P9038-RNDGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Transmitter Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 6.9V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): P9038-RNDGI8P9038RND GI8; Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9038-RNDGI8TR Base Product Number: P9038
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1083745-P9038-RNDGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1083745-P9038-RNDGI8
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1083745-P9038-RNDGI8
Win Source Part Number: 1083745-P9038-RNDGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Transmitter Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 6.9V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): P9038-RNDGI8P9038RND GI8; Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-P9038-RNDGI8TR Base Product Number: P9038

Win Source Part Number: 1083745-P9038-RNDGI8
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Wireless Power Transmitter
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 6.9V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): P9038-RNDGI8P9038RNDGI8;
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-P9038-RNDGI8TR
Base Product Number: P9038

Buy Now Datasheet
Power Management - Specialized - P9038-RNDGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9038-RNDGI8
Power Management - Specialized P9038-RNDGI8
Wireless Power Transmitter PMIC 56-VFQFPN (7x7)

Wireless Power Transmitter PMIC 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1083745-P9038-RNDGI8 P9038-RNDGI8
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details