Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - P9038-0NDGI8 P9038-0NDGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083744-P9038-0NDGI8 Length: 7 mm Operating Supply Voltage: 6.9 V Thickness: 1 mm Number of Pins: 56 Output Current: 10 mA Output Power: 8 W Width: 7 mm Categories: OEM Parts(O-R) Operating Supply Current: 45 mA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083744-P9038-0NDGI8 Length: 7 mm Operating Supply Voltage: 6.9 V Thickness: 1 mm Number of Pins: 56 Output Current: 10 mA Output Power: 8 W Width: 7 mm Categories: OEM Parts(O-R) Operating Supply Current: 45 mA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - P9038-0NDGI8 - 1083744-P9038-0NDGI8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - P9038-0NDGI8
1083744-P9038-0NDGI8
OEM Parts - OEM Parts (O - R) - P9038-0NDGI8 1083744-P9038-0NDGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083744-P9038-0NDGI8 Length: 7 mm Operating Supply Voltage: 6.9 V Thickness: 1 mm Number of Pins: 56 Output Current: 10 mA Output Power: 8 W Width: 7 mm Categories: OEM Parts(O-R) Operating Supply Current: 45 mA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083744-P9038-0NDGI8
Length: 7 mm
Operating Supply Voltage: 6.9 V
Thickness: 1 mm
Number of Pins: 56
Output Current: 10 mA
Output Power: 8 W
Width: 7 mm
Categories: OEM Parts(O-R)
Operating Supply Current: 45 mA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083744-P9038-0NDGI8
Product Name OEM Parts - OEM Parts (O - R) - P9038-0NDGI8
Unlock Full Specs
to access all available technical data