Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI P9035A-0NTGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888486-P9035A-0NTGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 48-VFQFPN (6x6) Package: Tray Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9035A-0NTGI, IDTP9035A-0NTGI-ND
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888486-P9035A-0NTGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 48-VFQFPN (6x6) Package: Tray Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9035A-0NTGI, IDTP9035A-0NTGI-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI - 888486-P9035A-0NTGI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI
888486-P9035A-0NTGI
PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI 888486-P9035A-0NTGI
Manufacturer: Renesas Electronics America Win Source Part Number: 888486-P9035A-0NTGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 48-VFQFPN (6x6) Package: Tray Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9035A-0NTGI, IDTP9035A-0NTGI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 888486-P9035A-0NTGI
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Package: Tray
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTP9035A-0NTGI, IDTP9035A-0NTGI-ND

Buy Now
Power Management - Specialized - P9035A-0NTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9035A-0NTGI
Power Management - Specialized P9035A-0NTGI
Wireless Power Transmitter PMIC 48-VFQFPN (6x6)

Wireless Power Transmitter PMIC 48-VFQFPN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888486-P9035A-0NTGI P9035A-0NTGI
Product Name PMIC - PMIC - Power Management - Specialized - P9035A-0NTGI Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details