Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9028AC-0NBGI

Description
Win Source Part Number: 1196216-P9028AC-0NBG I Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Wireless Power Receiver Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 16mA Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): P9028AC0NBGI; ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1196216-P9028AC-0NBG I Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Wireless Power Receiver Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 16mA Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): P9028AC0NBGI; ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1196216-P9028AC-0NBGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1196216-P9028AC-0NBGI
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1196216-P9028AC-0NBGI
Win Source Part Number: 1196216-P9028AC-0NBG I Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Wireless Power Receiver Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 16mA Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): P9028AC0NBGI; ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1196216-P9028AC-0NBGI
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Wireless Power Receiver
Standard Package: 490
Mounting: SMD (SMT)
Current - Supply: 16mA
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): P9028AC0NBGI;
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - P9028AC-0NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9028AC-0NBGI
Power Management - Specialized P9028AC-0NBGI
Wireless Power Receiver PMIC 32-VFQFPN (5x5)

Wireless Power Receiver PMIC 32-VFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1196216-P9028AC-0NBGI P9028AC-0NBGI
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details