Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9028-1AWGI8

Description
Win Source Part Number: 976643-P9028-1AWGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Supplier Device Package: 36-WLCSP (3.1x2.9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 976643-P9028-1AWGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Supplier Device Package: 36-WLCSP (3.1x2.9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 976643-P9028-1AWGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
976643-P9028-1AWGI8
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 976643-P9028-1AWGI8
Win Source Part Number: 976643-P9028-1AWGI8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Supplier Device Package: 36-WLCSP (3.1x2.9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 976643-P9028-1AWGI8
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Wireless Power Receiver
Standard Package: 2,500
Mounting: SMD (SMT)
Supplier Device Package: 36-WLCSP (3.1x2.9)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now
Power Management - Specialized - P9028-1AWGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9028-1AWGI8
Power Management - Specialized P9028-1AWGI8
Wireless Power Receiver PMIC 36-WLCSP (3.1x2.9)

Wireless Power Receiver PMIC 36-WLCSP (3.1x2.9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 976643-P9028-1AWGI8 P9028-1AWGI8
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details