Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9028-0NBGI

Description
Win Source Part Number: 1022291-P9028-0NBGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Wireless Power Receiver Standard Package: 1 Mounting: SMD (SMT) Supplier Device Package: 36-WLCSP (3.1x2.9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1022291-P9028-0NBGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Wireless Power Receiver Standard Package: 1 Mounting: SMD (SMT) Supplier Device Package: 36-WLCSP (3.1x2.9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1022291-P9028-0NBGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1022291-P9028-0NBGI
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1022291-P9028-0NBGI
Win Source Part Number: 1022291-P9028-0NBGI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Wireless Power Receiver Standard Package: 1 Mounting: SMD (SMT) Supplier Device Package: 36-WLCSP (3.1x2.9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1022291-P9028-0NBGI
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: Wireless Power Receiver
Standard Package: 1
Mounting: SMD (SMT)
Supplier Device Package: 36-WLCSP (3.1x2.9)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now
Power Management - Specialized - P9028-0NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9028-0NBGI
Power Management - Specialized P9028-0NBGI
Wireless Power Receiver PMIC 36-WLCSP (3.1x2.9)

Wireless Power Receiver PMIC 36-WLCSP (3.1x2.9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1022291-P9028-0NBGI P9028-0NBGI
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1899985P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers