Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9027LP-RAWGI8

Description
Win Source Part Number: 1196567-P9027LP-RAWG I8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 4V ~ 5.5V Package / Case: 40-UFBGA, WLCSP Supplier Device Package: 40-WLCSP (3.62x2.24) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3591-1,800-3591- 2,800-3591-6 Base Product Number: P9027 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1196567-P9027LP-RAWG I8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 4V ~ 5.5V Package / Case: 40-UFBGA, WLCSP Supplier Device Package: 40-WLCSP (3.62x2.24) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3591-1,800-3591- 2,800-3591-6 Base Product Number: P9027 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1196567-P9027LP-RAWGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1196567-P9027LP-RAWGI8
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1196567-P9027LP-RAWGI8
Win Source Part Number: 1196567-P9027LP-RAWG I8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 4V ~ 5.5V Package / Case: 40-UFBGA, WLCSP Supplier Device Package: 40-WLCSP (3.62x2.24) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3591-1,800-3591- 2,800-3591-6 Base Product Number: P9027 Product Status: Not For New Designs

Win Source Part Number: 1196567-P9027LP-RAWGI8
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Wireless Power Receiver
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 4V ~ 5.5V
Package / Case: 40-UFBGA, WLCSP
Supplier Device Package: 40-WLCSP (3.62x2.24)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3591-1,800-3591-2,800-3591-6
Base Product Number: P9027
Product Status: Not For New Designs

Buy Now Datasheet
Power Management - Specialized - P9027LP-RAWGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9027LP-RAWGI8
Power Management - Specialized P9027LP-RAWGI8
Wireless Power Receiver PMIC 40-WLCSP (3.62x2.24)

Wireless Power Receiver PMIC 40-WLCSP (3.62x2.24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1196567-P9027LP-RAWGI8 P9027LP-RAWGI8
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1922271 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details