Wireless Power Receiver PMIC 32-VFQFPN (5x5)
VFQFPN 5.00X5.00X0.80 MM, 0.50MM Product overview: P9025AC-RNBGI from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-P9025AC-RNBGI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379424-P9025AC-RNBG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: 0°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Obsolete
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Base Product Number: P9025
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Wireless Power Receiver
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.44V ~ 4.64V
Current - Supply: 16mA
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 800-P9025AC-RNBGI-ND | 761-P9025AC-RNBGI | 1379424-P9025AC-RNBGI | P9025AC-RNBGI |
| Product Name | Power Management - Specialized | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; 32-WFQFN Exposed Pad | Other; Tray | QFP; Other; Tray | Other; 32-WFQFN Exposed Pad |