Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9025A-3WAWGI8 P9025A-3WAWGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888484-P9025A-3WAWGI 8 Operating Temperature Range: 0°C ~ 85°C (TA) Features: Wireless Power Receiver PMIC 36-WLCSP (3.06x2.9) Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP (3.06x2.9) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888484-P9025A-3WAWGI 8 Operating Temperature Range: 0°C ~ 85°C (TA) Features: Wireless Power Receiver PMIC 36-WLCSP (3.06x2.9) Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP (3.06x2.9) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9025A-3WAWGI8 - 888484-P9025A-3WAWGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9025A-3WAWGI8
888484-P9025A-3WAWGI8
PMIC - PMIC - Power Management - Specialized - P9025A-3WAWGI8 888484-P9025A-3WAWGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 888484-P9025A-3WAWGI 8 Operating Temperature Range: 0°C ~ 85°C (TA) Features: Wireless Power Receiver PMIC 36-WLCSP (3.06x2.9) Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP (3.06x2.9) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America
Win Source Part Number: 888484-P9025A-3WAWGI8
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Wireless Power Receiver PMIC 36-WLCSP (3.06x2.9)
Package: Reel - TR
Package: 36-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 36-WLCSP (3.06x2.9)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now
Power Management - Specialized - P9025A-3WAWGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9025A-3WAWGI8
Power Management - Specialized P9025A-3WAWGI8
Wireless Power Receiver PMIC 36-WLCSP (3.06x2.9)

Wireless Power Receiver PMIC 36-WLCSP (3.06x2.9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888484-P9025A-3WAWGI8 P9025A-3WAWGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9025A-3WAWGI8 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details