Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized P9025A-3PAWGI8

Description
Win Source Part Number: 966268-P9025A-3PAWGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.06x2.9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: IDTP9025A-3PAWGI8 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 966268-P9025A-3PAWGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.06x2.9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: IDTP9025A-3PAWGI8 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 966268-P9025A-3PAWGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
966268-P9025A-3PAWGI8
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 966268-P9025A-3PAWGI8
Win Source Part Number: 966268-P9025A-3PAWGI 8 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Receiver Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.06x2.9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: IDTP9025A-3PAWGI8 Product Status: Obsolete

Win Source Part Number: 966268-P9025A-3PAWGI8
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Wireless Power Receiver
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-WLCSP (3.06x2.9)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: IDTP9025A-3PAWGI8
Product Status: Obsolete

Buy Now
Power Management - Specialized - P9025A-3PAWGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9025A-3PAWGI8
Power Management - Specialized P9025A-3PAWGI8
Wireless Power Receiver PMIC 36-WLCSP (3.06x2.9)

Wireless Power Receiver PMIC 36-WLCSP (3.06x2.9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 966268-P9025A-3PAWGI8 P9025A-3PAWGI8
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products