Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208661-P9025A-0NBGI
Type: Integrated Circuit (IC)
Length: 5 mm
Thickness: 800 µm
Number of Pins: 32
Output Current: 1 A
Output Voltage: 5 V
Width: 5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1208661-P9025A-0NBGI |
| Product Name | Custom Parts - Custom Parts (N - R) - P9025A-0NBGI |