Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9020-0AHGI P9020-0AHGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888481-P9020-0AHGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 99-WLCSP (4.86x4.65) Package: Tray Mounting: Surface Mount Family Name: P9020-0 Categories: Integrated Circuits (ICs) Case / Package: 99-WLCSP (4.86x4.65) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9020-0AHGI, IDTP9020-0AHGI-ND
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888481-P9020-0AHGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 99-WLCSP (4.86x4.65) Package: Tray Mounting: Surface Mount Family Name: P9020-0 Categories: Integrated Circuits (ICs) Case / Package: 99-WLCSP (4.86x4.65) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9020-0AHGI, IDTP9020-0AHGI-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9020-0AHGI - 888481-P9020-0AHGI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9020-0AHGI
888481-P9020-0AHGI
PMIC - PMIC - Power Management - Specialized - P9020-0AHGI 888481-P9020-0AHGI
Manufacturer: Renesas Electronics America Win Source Part Number: 888481-P9020-0AHGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 99-WLCSP (4.86x4.65) Package: Tray Mounting: Surface Mount Family Name: P9020-0 Categories: Integrated Circuits (ICs) Case / Package: 99-WLCSP (4.86x4.65) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9020-0AHGI, IDTP9020-0AHGI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 888481-P9020-0AHGI
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Receiver PMIC 99-WLCSP (4.86x4.65)
Package: Tray
Mounting: Surface Mount
Family Name: P9020-0
Categories: Integrated Circuits (ICs)
Case / Package: 99-WLCSP (4.86x4.65)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTP9020-0AHGI, IDTP9020-0AHGI-ND

Buy Now
Power Management - Specialized - P9020-0AHGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9020-0AHGI
Power Management - Specialized P9020-0AHGI
Wireless Power Receiver PMIC 99-WLCSP (4.86x4.65)

Wireless Power Receiver PMIC 99-WLCSP (4.86x4.65)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888481-P9020-0AHGI P9020-0AHGI
Product Name PMIC - PMIC - Power Management - Specialized - P9020-0AHGI Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758P - RS Components, Ltd.
Specs
Type μMAX
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details